EN
  • EN
  • DE

LSHS3225UHR2SAT

Part No LSHS3225UHR2SAT
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005959-LSHS3225UHR2SAT
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSHS3225UHR2SAT CAD Model

Description

The LSHS3225UHR2SAT is a wire-wound chip inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications and is characterized by its small size, high Q-factor, and excellent self-resonant frequency. It is commonly used in RF circuits, impedance matching networks, and filtering applications.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Impedance Matching Networks: Employed in impedance matching networks to optimize signal transfer.
  • Filtering Applications: Utilized in filter circuits to attenuate unwanted frequencies.
  • Wireless Communication Devices: Integrated into wireless communication devices such as smartphones and tablets.
  • High-Frequency Oscillators: Used in oscillators to provide stable and accurate frequency generation.

Features:

  • Wire-Wound Construction: Provides high Q-factor and excellent self-resonant frequency.
  • Small Size: Compact design allows for use in miniaturized electronic devices.
  • High Q-Factor: Ensures low losses and efficient energy storage.
  • Excellent Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits:

  • Improved Circuit Performance: High Q-factor and excellent self-resonant frequency contribute to improved circuit performance.
  • Reduced Signal Loss: Minimizes signal attenuation and ensures efficient energy transfer.
  • Compact Design: Allows for integration into small electronic devices.
  • Enhanced Reliability: Robust construction ensures reliable performance in demanding applications.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Technical Specifications:

The LSHS3225UHR2SAT typically has an inductance value of 0.2 μH (microhenries). It has a high Q-factor, typically around 50 or more at specific test frequencies. The self-resonant frequency (SRF) is typically in the hundreds of MHz range, allowing it to operate efficiently at high frequencies. The inductor is designed for surface mount technology (SMT) and comes in a 3225 package size (3.2mm x 2.5mm). It is constructed with a ceramic core and wound with high-quality wire to ensure optimal performance. The operating temperature range is typically from -40°C to +85°C.

Note: Always refer to the official Murata Electronics datasheet for the most accurate and up-to-date specifications, application guidelines, and soldering recommendations when using the LSHS3225UHR2SAT inductor in your designs.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0222
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0405

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess