EN
  • EN
  • DE

LQM18PN2R2MFRL22UH

Part No LQM18PN2R2MFRL22UH
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970005-LQM18PN2R2MFRL22UH
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQM18PN2R2MFRL22UH CAD Model

Description

The LQM18PN2R2MFRL is a high-frequency inductor manufactured by Murata Electronics. This inductor is designed for use in a variety of applications where small size, high Q-factor, and stable inductance are required. Its compact size makes it suitable for densely populated circuit boards.

Applications

  • RF Circuits: Commonly used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other mobile devices for signal conditioning and noise reduction.
  • Wireless Communication Systems: Integrated into wireless LAN (WLAN) and Bluetooth modules for antenna matching and signal filtering.
  • High-Frequency Power Supplies: Utilized in DC-DC converters and other power supply circuits for energy storage and filtering.
  • Instrumentation Equipment: Found in test and measurement equipment for signal processing and noise filtering.

Features

  • Small Size: Compact 0603 (1608 metric) package size for space-saving designs.
  • High Q-Factor: Provides a high Q-factor, minimizing energy loss and improving circuit performance.
  • Stable Inductance: Offers stable inductance values over a wide range of frequencies and temperatures.
  • Tight Tolerance: Features a tight inductance tolerance for accurate circuit tuning.
  • Excellent Self-Resonant Frequency: High self-resonant frequency (SRF) allows for operation at higher frequencies.

Benefits

  • Improved Circuit Performance: High Q-factor and stable inductance enhance the performance of RF and high-frequency circuits.
  • Reduced Component Size: Small size enables miniaturization of electronic devices and reduces overall board space.
  • Enhanced Reliability: Stable performance ensures long-term reliability and reduces the risk of circuit failures.
  • Optimal Frequency Response: High SRF allows for efficient operation at higher frequencies.
  • Efficient Power Delivery: Minimizes energy loss in power supply circuits, improving efficiency.

Additional Details

The LQM18PN2R2MFRL has an inductance value of 2.2 μH. Its tolerance is typically ±20%. The self-resonant frequency is around 100 MHz. It's designed for reflow soldering and is available in tape and reel packaging for automated assembly processes. The inductor is constructed using a ceramic core and a precisely wound coil, ensuring high stability and reliability. The operating temperature range is typically -55°C to +125°C. It's crucial to consult the manufacturer's datasheet for exact specifications regarding the Q-factor, SRF, and current rating.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Samsung
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess