EN
  • EN
  • DE

LQM18NN1R0J00D

Part No LQM18NN1R0J00D
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070797-LQM18NN1R0J00D
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQM18NN1R0J00D CAD Model

Description

The LQM18NN1R0J00D is a multilayer chip inductor manufactured by Murata Electronics North America. It is designed for high-frequency circuits and offers excellent performance in a compact size. This inductor is suitable for a variety of applications, particularly in mobile and wireless communication devices.

Applications

  • High-frequency circuits
  • Impedance matching
  • Noise suppression
  • Mobile phones
  • Wireless LAN devices

Features

  • Inductance Value: 1.0 nH
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C
  • High Self-Resonant Frequency
  • Small Size: 0603 (1608 Metric)
  • RoHS Compliant

Benefits

  • Excellent High-Frequency Performance: Provides stable inductance at high frequencies.
  • Precise Impedance Matching: Facilitates optimal signal transfer and reduces signal loss.
  • Effective Noise Suppression: Minimizes unwanted noise and interference in circuits.
  • Compact Design: Saves valuable board space in portable devices.
  • High Reliability: Manufactured to Murata's stringent quality standards.

Technical Specifications

Inductance: 1.0 nH
Tolerance: ±5%
Self-Resonant Frequency (SRF): 10 GHz (Typ)
Q Factor: 25 (Typ) at 500 MHz
DC Resistance (DCR): 0.2 Ohms (Max)

The LQM18NN1R0J00D inductor is constructed using a ceramic multilayer process, resulting in a highly reliable and stable component. It is designed for surface mount technology (SMT) and is compliant with RoHS standards.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess