EN
  • EN
  • DE

TSL0808S-100K2R6-PF

Part No TSL0808S-100K2R6-PF
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Leaded Inductors (Leaded Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101427-TSL0808S-100K2R6-PF
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSL0808S-100K2R6-PF CAD Model

Description

The TSL0808S-100K2R6-PF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in a variety of power management applications, offering high inductance and current handling capabilities in a compact size.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Buck Converters
  • Boost Converters
  • Filtering Circuits

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Inductance: 10µH inductance value.
  • High Current: Rated current of 2.6A.
  • Compact Size: 0808 (2020 Metric) footprint.
  • Low DC Resistance: Reduces power losses.

Benefits:

  • Reduced EMI: Shielded construction minimizes noise and interference.
  • Efficient Power Conversion: Low DC resistance improves efficiency in power conversion circuits.
  • High Current Handling: Supports high current applications.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Reliable Performance: TDK inductors are known for their quality and reliability.

Additional Details:

The TSL0808S-100K2R6-PF utilizes a ferrite core material to achieve its high inductance value and current handling capability. The '100K' in the part number indicates a 10µH inductance with a ±10% tolerance. The '2R6' indicates a rated current of 2.6A. The operating temperature range is typically -40°C to +125°C. It's crucial to consult the manufacturer's datasheet for detailed specifications, including DC resistance (DCR), saturation current, self-resonant frequency (SRF), and Q-factor. The inductor is designed for surface mount assembly, simplifying the manufacturing process. It is commonly used in portable devices, consumer electronics, and industrial power supplies.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess