EN
  • EN
  • DE

LQM18MN1R2K00D

Part No LQM18MN1R2K00D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828284-LQM18MN1R2K00D
Ultra Librarian 3D Model Ultra Librarian LQM18MN1R2K00D CAD Model

Description

The LQM18MN1R2K00D is a multilayer ceramic inductor manufactured by Murata Electronics North America, designed for use in high-frequency circuits. It is commonly found in mobile communication devices and other compact electronic equipment where impedance matching, resonance, and high-frequency filtering are required. This inductor is characterized by its small size and excellent high-frequency performance.

Applications

  • Mobile Communication Devices: Smartphones, tablets, and wireless communication equipment.
  • High-Frequency Circuits: Suitable for use in circuits operating at high frequencies.
  • Impedance Matching: Used for matching impedance in radio frequency (RF) circuits.
  • Resonance Circuits: Functions as a key component within resonant circuits.
  • High-Frequency Filtering: Used to filter unwanted signals in high-frequency applications.

Features

  • Multilayer Ceramic Construction: Provides excellent high-frequency characteristics and stability.
  • Small Size: Designed for use in compact electronic devices, saving valuable board space.
  • High Q Value: Offers high efficiency in resonant circuits.
  • Tight Tolerance: Ensures accurate and stable performance in demanding applications.
  • RoHS Compliant: Complies with environmental regulatory standards.

Benefits

  • Improved Performance in High-Frequency Applications: The multilayer ceramic construction provides superior performance at high frequencies.
  • Compact Design: Its small size allows for use in highly miniaturized electronic devices.
  • Efficient Resonance: High Q value ensures efficient operation of resonant circuits.
  • Stable Operation: Tight tolerance guarantees stable and predictable performance under varying conditions.
  • Reliable Performance: Robust construction ensures reliable operation and a long lifespan.

Additional Details

The LQM18MN1R2K00D has an inductance value of 1.2 μH. The specific dimensions, tolerance, and rated current can be found in the product datasheet provided by Murata. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The multilayer ceramic construction minimizes losses and ensures stable performance in high-frequency applications.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess