EN
  • EN
  • DE

ADF4351BCPZ-REEL7

Part No ADF4351BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713388-ADF4351BCPZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4351BCPZ-REEL7 CAD Model

Description

The ADF4351BCPZ-REEL7 from Analog Devices Inc. is a state-of-the-art frequency synthesizer capable of generating a broad spectrum of frequencies. This integrated circuit (IC) is designed to provide comprehensive solutions for a wide range of applications, including wireless communication, instrumentation, and aerospace systems.

Key Features

  • Wide Frequency Range: The ADF4351 allows for frequency generation from 35 MHz to 4.4 GHz without gaps, making it extremely versatile for various applications.
  • High Resolution: With a 3 to 12 GHz fractional-N frequency synthesizer and a 35 to 68 MHz integer-N frequency synthesizer, this device offers fine frequency resolution.
  • Programmable: It features a programmable modulus and phase resync capability, providing flexibility for complex system design.
  • Low Phase Noise: The ADF4351BCPZ-REEL7 is engineered to achieve low phase noise performance, enhancing signal integrity and system performance.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies design considerations and reduces the number of external components needed.
  • Compact Packaging: This IC comes in a compact 32-lead LFCSP package, which is ideal for space-constrained applications.

Applications

  • Wireless Infrastructure (GSM, LTE, W-CDMA, WiMAX)
  • Test and Measurement Equipment
  • Wireless LANs
  • Satellite Communication Systems
  • Clock Generation for ADCs

Technical Specifications

The ADF4351BCPZ-REEL7 operates with a supply voltage ranging from 3.0 V to 3.6 V and has a typical operating temperature range from -40°C to +85°C. It is available in a RoHS-compliant, 7-inch reel packaging, facilitating automated assembly and large-scale production.

Ordering Information

For ease of implementation in volume production, the ADF4351BCPZ-REEL7 is supplied in tape and reel format. Analog Devices provides comprehensive technical support and documentation, ensuring a seamless integration into your design.

With its combination of high performance, programmability, and compact design, the ADF4351BCPZ-REEL7 is an excellent choice for designers looking to create sophisticated frequency generation systems with minimal footprint and power consumption.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2627 $61.3135
9+ $11.4866 $103.3794
14+ $11.0986 $155.3804
20+ $10.3224 $206.4480
26+ $9.9344 $258.2944
32+ $9.5463 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess