EN
  • EN
  • DE

ERHB5G1LGC562MFE5M

Part No ERHB5G1LGC562MFE5M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM SCRW TERM HIGH RIPPLE / 5.6 mF 575 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series RHB
Package Bulk
Capacitance 5.6 mF
Tolerance ±20%
Voltage - Rated 575 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -25°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 12.7 A @ 120 Hz
Ripple Current @ High Frequency 17.78 A @ 3 kHz
Lead Spacing 1.240" (31.50mm)
Size / Dimension 3.504" Dia (89.00mm)
Height - Seated (Max) 5.709" (145.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Standard Package 10
ECCN EAR99
HTSUS 8532.22.0085
Win Source Part Number 1337474-ERHB5G1LGC562MFE5M
Ultra Librarian 3D Model Ultra Librarian ERHB5G1LGC562MFE5M CAD Model

Description

The United Chemi-Con RHB series aluminum electrolytic capacitor is a polarized capacitor with a capacitance of 5.6 mF and a voltage rating of 575 V.

  • Capacitance: 5.6 mF
  • Voltage - Rated: 575 V
  • Tolerance: ±20%
  • Lifetime @ Temp.: 2000 Hrs @ 85°C
  • Standard Package: 10
  • Mounting Type: Chassis Mount
  • Package / Case: Radial, Can - Screw Terminals
  • Size / Dimension: 3.504" Dia (89.00mm)
  • Applications: General Purpose
  • Operating Temperature: -25°C ~ 85°C

You May Also Be Interested in

Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess