EN
  • EN
  • DE

LQH3N2R2K04M00

Part No LQH3N2R2K04M00
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986615-LQH3N2R2K04M00
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH3N2R2K04M00 CAD Model

Description

The LQH3N2R2K04M00 is a shielded power inductor manufactured by Murata Electronics North America. It's part of the LQH3N series, known for its compact size and excellent inductance characteristics, making it suitable for a wide range of power supply applications.

Applications:

  • DC-DC converters: Used in step-up, step-down, and inverting DC-DC converters to store energy and regulate voltage.
  • Power supply circuits: Employed in power supplies for various electronic devices, including smartphones, tablets, and laptops.
  • Noise filtering: Functions as a filter in power lines to suppress unwanted noise and electromagnetic interference (EMI).
  • Portable devices: Ideal for battery-powered devices where size and efficiency are critical.
  • LED lighting: Used in LED drivers to regulate current and ensure stable light output.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI) and prevents unwanted coupling with other components.
  • Small size: Allows for high-density circuit designs and space-saving applications.
  • High inductance value: Provides efficient energy storage and good filtering characteristics. Inductance is 2.2uH.
  • Low DC resistance: Minimizes power loss and improves overall efficiency.
  • Operating temperature range: Typically -40°C to +105°C, ensuring reliable operation in harsh environments.
  • Surface mount technology (SMT): Simplifies assembly and reduces manufacturing costs.

Benefits:

  • Improved power efficiency: Low DC resistance reduces power losses, leading to higher overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • Compact design: Small size allows for integration into space-constrained applications.
  • Reliable performance: Wide operating temperature range ensures stable operation in various environments.
  • Simplified assembly: SMT package simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The LQH3N2R2K04M00 features a 2.2μH inductance with a tolerance of ±10%. It has a rated current of approximately 1.7A and a DC resistance of around 0.1 ohms. The self-resonant frequency (SRF) is typically around 80MHz. It is RoHS compliant, ensuring environmental friendliness. The package size is generally 3.0mm x 3.0mm x 1.4mm. This inductor is designed for pick-and-place mounting and reflow soldering.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
ON Semiconductor
Need more? Email Us
Sagami
Need more? Email Us
Micrel
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess