EN
  • EN
  • DE

LFL182G50TC3C171

Part No LFL182G50TC3C171
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827615-LFL182G50TC3C171
Ultra Librarian 3D Model Ultra Librarian LFL182G50TC3C171 CAD Model

Description

The LFL182G50TC3C171 is a Murata Electronics North America inductor designed for a variety of high-frequency applications where signal integrity and noise reduction are critical. This component is engineered to provide optimized performance in impedance matching and filtering circuits.

Applications:

  • Smart Watches: Utilized in RF circuits for wireless communication.
  • Wireless Headphones: Employed in Bluetooth modules to improve audio signal quality.
  • IoT (Internet of Things) Devices: Used for wireless communication in various IoT applications.
  • Remote Controls: Integrated into RF transmitters and receivers for reliable communication.
  • Medical Devices: Used in wireless monitoring systems to ensure signal integrity.

Features:

  • Miniature Size: Ideal for compact electronic devices.
  • High Self-Resonance: Operates efficiently at high frequencies.
  • High Q Value: Minimizes energy loss, ensuring optimal performance.
  • Precise Inductance: Provides accurate impedance matching.
  • RoHS Compliant: Adheres to environmental standards.

Benefits:

  • Improved Signal Clarity: Filters out unwanted noise and interference.
  • Enhanced Wireless Range: Optimizes signal transmission for increased range.
  • Space-Saving Design: Allows for smaller and lighter devices.
  • Consistent Performance: Reliable operation under varying conditions.
  • Eco-Friendly: Complies with environmental regulations.

Additional Details:

The LFL182G50TC3C171 inductor is manufactured using advanced materials and processes to achieve high precision and reliability. Its design focuses on minimizing insertion loss and maximizing signal return, which is crucial for maintaining signal quality. The inductor's specifications are carefully calibrated to meet the stringent requirements of modern RF applications. It is designed to operate within a specific temperature range, ensuring stability in various environments. This Murata inductor is built to withstand mechanical stress and vibration, making it suitable for use in portable devices.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess