EN
  • EN
  • DE

LDC18836M26Q-367

Part No LDC18836M26Q-367
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979873-LDC18836M26Q-367
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDC18836M26Q-367 CAD Model

Description

The LDC18836M26Q-367 is a multilayer ceramic chip inductor manufactured by Murata Electronics North America. It's designed for use in various high-frequency applications. These inductors are known for their small size, high Q-factor, and excellent self-resonant frequency, making them ideal for impedance matching, filtering, and oscillation circuits.

Applications:

      
  • RF Circuits
  •   
  • Wireless Communication Devices
  •   
  • Mobile Phones
  •   
  • Bluetooth Modules
  •   
  • GPS Devices
  •   
  • Impedance Matching Networks
  •   
  • Filtering Circuits
  •   
  • Oscillation Circuits

Features:

      
  • Multilayer Ceramic Construction
  •   
  • Small Size (typically 0603 or 0402)
  •   
  • High Q-Factor
  •   
  • Excellent Self-Resonant Frequency (SRF)
  •   
  • Tight Tolerance
  •   
  • RoHS Compliant

Benefits:

      
  • Miniaturization of electronic circuits due to its small size.
  •   
  • Improved Circuit Efficiency due to high Q-factor, reducing losses.
  •   
  • Stable Performance across temperature variations.
  •   
  • Reliable operation in high-frequency applications because of the high SRF.
  •   
  • Precise Inductance Value ensuring accurate circuit tuning.

Additional Details:

The LDC18836M26Q-367 features a specific inductance value (e.g., 36 nH), tolerance, and current rating. It’s surface mountable and designed for automated assembly. Key specifications also include the operating temperature range and the DC resistance (DCR). The multilayer construction ensures stable performance and reliable operation in demanding environments. They are commonly used in RF front-end circuits, filter networks, and impedance matching applications in wireless communication devices.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Murata Electronics North America
Lowest to $0.1305
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Chilisin
Lowest to $0.0517

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess