EN
  • EN
  • DE

IDT74FCT3807APY-TL

Part No IDT74FCT3807APY-TL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064621-IDT74FCT3807APY-TL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT3807APY-TL CAD Model

Description

The IDT74FCT3807APY-TL is a high-performance CMOS clock driver from Renesas Electronics (formerly IDT). It's designed to distribute clock signals with minimal skew and jitter, making it suitable for demanding applications in computing, networking, and telecommunications.

Applications

      
  • Clock distribution in servers and workstations
  •   
  • Networking equipment (routers, switches)
  •   
  • Telecommunications infrastructure
  •   
  • High-speed data acquisition systems
  •   
  • Test and measurement equipment

Features

      
  • Low skew outputs
  •   
  • Low jitter
  •   
  • High fanout
  •   
  • Operates from a 3.3V power supply
  •   
  • TTL compatible inputs
  •   
  • Available in a TSSOP package

Benefits

      
  • Ensures accurate clock timing, improving system performance.
  •   
  • Minimizes clock signal degradation, enhancing signal integrity.
  •   
  • Drives multiple loads simultaneously, simplifying clock distribution design.
  •   
  • Reduces power consumption compared to older technologies.
  •   
  • Provides compatibility with standard logic levels.
  •   
  • Small package size allows for efficient board layout.

Technical Specifications

The IDT74FCT3807APY-TL clock driver typically exhibits the following specifications:

      
  • Supply Voltage: 3.3V
  •   
  • Output Skew: Typically less than 100ps
  •   
  • Output Jitter: Low picosecond range
  •   
  • Number of Outputs: Specified in the datasheet (likely multiple)
  •   
  • Operating Temperature: Industrial temperature range (e.g., -40°C to +85°C)
  •   
  • Package Type: TSSOP (Thin Shrink Small Outline Package)

This clock driver is often chosen for its combination of high performance, low power consumption, and small package size. It is a critical component in systems where accurate and reliable clock distribution is essential for proper operation.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess