EN
  • EN
  • DE

LBEH5DU1BW905

Part No LBEH5DU1BW905
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979279-LBEH5DU1BW905
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBEH5DU1BW905 CAD Model

Description

The LBEH5DU1BW905 is a small, multilayer ceramic chip inductor manufactured by Murata Electronics North America. These inductors are designed for high-frequency applications and offer excellent performance in a compact size.

Applications:

  • RF circuits: Impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless communication devices: Filtering and impedance matching in mobile phones, Bluetooth modules, and Wi-Fi devices.
  • High-frequency circuits: Used in oscillators, filters, and impedance matching networks.
  • Matching networks: Impedance matching for antennas and other RF components.
  • Power amplifiers: Filtering and impedance matching in power amplifier stages.

Features:

  • Small size: Allows for high-density mounting on printed circuit boards.
  • High Q factor: Provides low losses and efficient energy storage.
  • Tight tolerance: Offers consistent performance across different inductors.
  • Multilayer construction: Enhances inductance and self-resonant frequency.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits:

  • Improved circuit performance: Enables efficient signal transmission and filtering in RF circuits.
  • Reduced board space: Suitable for applications with limited board space.
  • Stable performance: Provides consistent inductance over a wide frequency range.
  • Reliable operation: Ensures dependable performance in demanding applications.
  • Cost-effective solution: Offers a balance of performance and value for RF inductor applications.

Additional Details:

The LBEH5DU1BW905 inductor features a small form factor, making it ideal for compact electronic devices. Its high Q factor minimizes energy loss, ensuring efficient operation in RF circuits. The multilayer construction enhances its inductance and self-resonant frequency, allowing it to perform effectively at high frequencies. This inductor is commonly used in wireless communication devices, RF modules, and other high-frequency applications where reliable and efficient signal processing is crucial. It is well-suited for applications where small size and high performance are essential requirements.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Sagami
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Micrel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess