EN
  • EN
  • DE

FGW75XS120C FUJI

Part No FGW75XS120C FUJI
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Description Transistor; 75A 1200V X Series Discrete Igbt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059095-FGW75XS120C FUJI
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGW75XS120C FUJI CAD Model

Description

The FGW75XS120C is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Fuji Electric. This IGBT is designed for high-speed switching applications and offers excellent performance in various power electronics systems. It is a discrete semiconductor device that combines the characteristics of both MOSFETs and bipolar junction transistors (BJTs), providing high input impedance and high current carrying capabilities.

Applications

  • Inverter circuits: Used in solar inverters, UPS systems, and motor drives.
  • Power factor correction (PFC) circuits: Improves the power factor of electronic devices.
  • Welding machines: Provides efficient power conversion for welding applications.
  • Induction heating: Used in industrial heating processes.
  • High-frequency power supplies: Supplies power to various electronic systems at high frequencies.

Features

  • High-speed switching: Allows for efficient operation at high frequencies.
  • Low saturation voltage: Minimizes power losses during conduction.
  • High input impedance: Simplifies the drive circuit design.
  • Robust short-circuit capability: Protects the device from damage during short-circuit conditions.
  • Trench gate structure: Provides improved performance and reliability.

Benefits

  • Increased efficiency: Reduces power losses and improves overall system efficiency.
  • Reduced size and weight: Enables the design of smaller and lighter power electronic systems.
  • Improved reliability: Enhances the durability and lifespan of the system.
  • Simplified design: Reduces the complexity of the drive circuit and overall system design.
  • Lower cost: Offers a cost-effective solution for power conversion applications.

Technical Specifications

The FGW75XS120C typically features a collector-emitter voltage (VCE) of 1200V and a collector current (IC) of 75A. It also exhibits a low saturation voltage (VCE(sat)) and fast switching speeds. The device is usually packaged in a TO-247 package for easy mounting and heat dissipation. Detailed specifications should be verified from the manufacturer's datasheet to ensure suitability for the intended application. Furthermore, gate charge (Qg), turn-on delay time (td(on)), and turn-off delay time (td(off)) are important parameters to consider in high-frequency applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0954 $64.7632
18+ $6.6424 $119.5632
27+ $6.4345 $173.7315
38+ $6.2278 $236.6564
48+ $6.0199 $288.9552
65+ $5.3973 $350.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess