EN
  • EN
  • DE

GRM426B224K25C500

Part No GRM426B224K25C500
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979843-GRM426B224K25C500
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM426B224K25C500 CAD Model

Description

The GRM426B224K25C500 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed as a surface mount component for use in a variety of electronic applications.

Decoding the part number provides valuable insight:

  • GRM: Murata GRM Series
  • 426: Size code (likely EIA 1812)
  • B: Temperature characteristic code (X7R dielectric)
  • 224: Capacitance value (220 nF)
  • K: Capacitance tolerance (+/- 10%)
  • 25: Rated voltage (25V)
  • C500: Termination.

This capacitor is suitable for applications such as:

  • Bypass Capacitors: Filtering noise on power lines.
  • Decoupling Capacitors: Providing localized energy storage for ICs.
  • General Purpose: Use in various circuits where a stable capacitance is required.

Applications

  • Decoupling the power supply for microprocessors.
  • Filtering noise in audio amplifier circuits.
  • Bypassing high-frequency signals to ground.

Features

  • X7R Dielectric: Offers stable performance over temperature.
  • Surface Mount Technology: Facilitates automated assembly.
  • High Capacitance: 220 nF capacitance value.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Circuit Stability: X7R dielectric ensures reliable operation across a range of temperatures.
  • Automated Assembly: Surface mount design is ideal for high-volume manufacturing.
  • Effective Noise Filtering: Bypasses and decouples noise for cleaner signals.
  • Environmental Compliance: Meets RoHS standards for environmental responsibility.

Technical Specifications:

  • Capacitance: 220 nF
  • Capacitance Tolerance: ±10%
  • Rated Voltage: 25 V
  • Temperature Characteristic: X7R (-55°C to +125°C, ±15% capacitance change)
  • Case Size: 1812 (estimated)
  • Termination: Tin plating

The GRM426B224K25C500 is a robust and reliable MLCC well-suited for general-purpose applications where stable capacitance and automated assembly are important. Verify the size with the datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess