EN
  • EN
  • DE

GRM36C0G2R7C50Z641

Part No GRM36C0G2R7C50Z641
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966029-GRM36C0G2R7C50Z641
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM36C0G2R7C50Z641 CAD Model

Description

The GRM36C0G2R7C50Z641 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used passive components in electronic circuits for decoupling, bypassing, filtering, and energy storage applications.

Applications

  • Bypass capacitors in high-frequency circuits: To shunt high-frequency noise to ground and improve signal integrity.
  • DC blocking capacitors: To isolate DC voltages between different circuit sections.
  • Filtering in signal processing circuits: To remove unwanted frequency components from a signal.
  • Resonant circuits: For creating resonant circuits used in radio frequency (RF) applications.
  • Timing circuits: In conjunction with resistors, to create timing delays and oscillations.

Features

  • Capacitance: 2.7pF (picofarads) is a relatively small capacitance value suitable for high-frequency applications.
  • Voltage rating: 50V (volts) is the maximum DC voltage that can be safely applied to the capacitor.
  • Temperature Characteristic: C0G (NP0) indicates a Class 1 dielectric with excellent temperature stability, meaning the capacitance changes very little over temperature.
  • Size: A small case size, like 0402 or 0603 (depending on the specific GRM36 series specifications), makes it suitable for high-density PCB designs.
  • RoHS compliant: Compliant with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Excellent temperature stability: The C0G dielectric ensures that the capacitance remains stable over a wide temperature range, which is critical for high-precision applications.
  • Low loss: Provides minimal signal attenuation and power dissipation in high-frequency circuits.
  • High reliability: MLCCs are known for their high reliability and long lifespan.
  • Small size: Allows for high-density component placement on circuit boards.
  • Cost-effective: MLCCs are generally a cost-effective solution for capacitance needs.

Additional Details

The GRM series from Murata is a popular choice for general-purpose applications, but this particular capacitor is designed for high-frequency circuits where stability is essential. The 'C0G' or 'NP0' dielectric is very stable, meaning the capacitance changes little with temperature, voltage, or frequency. This makes it ideal for applications where precise capacitance values are needed. Always refer to the manufacturer's datasheet for complete specifications, including tolerance, dissipation factor, and insulation resistance. This capacitor is typically used in RF circuits, high-speed digital circuits, and other applications where stability and low loss are critical performance factors. Its small size facilitates its use in compact electronic devices and high-density circuits. Knowing the SRF (Self-Resonant Frequency) is important when using it in RF applications; consult the datasheet.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess