EN
  • EN
  • DE

GRM2192C2D180JV01D

Part No GRM2192C2D180JV01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824321-GRM2192C2D180JV01D
Ultra Librarian 3D Model Ultra Librarian GRM2192C2D180JV01D CAD Model

Description

The GRM2192C2D180JV01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics. It is designed for general-purpose applications and features a compact size, making it suitable for high-density circuit boards. This capacitor offers excellent reliability and stability across a wide range of operating conditions.

Applications:

  • Decoupling capacitors in digital circuits.
  • Bypass capacitors in analog circuits.
  • Smoothing capacitors in power supplies.
  • Filtering in signal processing circuits.
  • General-purpose applications in electronic devices.

Features:

  • Multilayer Ceramic Capacitor (MLCC) technology.
  • Compact size for high-density mounting.
  • High reliability and long lifespan.
  • Stable capacitance over temperature.
  • RoHS compliant.

Benefits:

  • Provides effective decoupling and bypassing to reduce noise and improve circuit performance.
  • Enables miniaturization of electronic devices due to its small size.
  • Ensures stable operation over a wide temperature range.
  • Reduces electromagnetic interference (EMI).
  • Contributes to environmentally friendly designs due to RoHS compliance.

Specifications:

While specific values require referencing the exact datasheet, typical specifications include:

  • Capacitance Value: 18pF (This is derived from the part number: 180JV, where 180 represents 18 x 10^0 pF).
  • Voltage Rating: 200V (Derived from Part Number: 2D)
  • Case Size: 0805 (2012 Metric) (Likely based on the GRM219 prefix)
  • Temperature Coefficient: C0G
  • Tolerance: ±5%

For precise specifications, refer to the official Murata GRM2192C2D180JV01D datasheet.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess