EN
  • EN
  • DE

KBP206G-BP

Part No KBP206G-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 2A GBP / Bridge Rectifier Single Phase Standard 600 V Through Hole GBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Package Tube
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBP
Supplier Device Package GBP
Base Product Number KBP206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -KBP206G-BPMS,KBP206G-BPMS
Standard Package 1,250
Win Source Part Number 984238-KBP206G-BP
Ultra Librarian 3D Model Ultra Librarian KBP206G-BP CAD Model

Description

The KBP206G-BP is a single-phase diode bridge rectifier from Micro Commercial Co.

  • Manufacturer: Micro Commercial Co
  • Standard Package: 1,250
  • Packaging: Tube
  • Technology: Standard
  • Current - Average Rectified (Io): 2 A
  • Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
  • Current - Reverse Leakage @ Vr: 10 µA @ 600 V
  • Voltage - Peak Reverse (Max): 600 V
  • Mounting Type: Through Hole
  • Package/Case: 4-SIP, GBP
  • Operating Temperature: -55°C to 150°C (TJ)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8541.10.0080
  • Status: Obsolete

You May Also Be Interested in

Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0205
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2019 $58.5510
700+ $0.1658 $116.0600
1,080+ $0.1605 $173.3400
1,490+ $0.1554 $231.5460
1,925+ $0.1502 $289.1350
2,575+ $0.1347 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess