EN
  • EN
  • DE

AMMP-6331-BLKG

Part No AMMP-6331-BLKG
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Description Refer to Appendix A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817103-AMMP-6331-BLKG
Ultra Librarian 3D Model Ultra Librarian AMMP-6331-BLKG CAD Model

Description

The AMMP-6331-BLKG is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) power amplifier manufactured by Avago Technologies. It's designed for use in a variety of wireless communication systems operating in the 24 to 27 GHz frequency range.

Applications

  • Point-to-Point Radios
  • Satellite Communications (SATCOM)
  • Wireless Local Loop (WLL) Systems
  • 24 GHz ISM Band Applications
  • Millimeter Wave Radar Systems
  • Test and Measurement Equipment

Features

  • Frequency Range: 24-27 GHz
  • Output Power: +31 dBm (typically)
  • Gain: 22 dB (typically)
  • Power Added Efficiency (PAE): 25% (typically)
  • Single Positive Supply: +5V
  • Low Input Return Loss

Benefits

  • High Output Power: Provides sufficient power for long-range communication links.
  • High Gain: Reduces the required input power for the amplifier.
  • Efficient Operation: Minimizes power consumption and heat generation.
  • Stable Performance: Ensures reliable operation under various operating conditions.
  • Compact Size: Enables integration into small form factor systems.

Technical Specifications

The AMMP-6331-BLKG offers a typical output power of +31 dBm (decibels relative to one milliwatt) and a gain of 22 dB. It operates from a single +5V supply, simplifying power supply design. The amplifier is internally matched to 50 ohms, minimizing the need for external matching components and reducing board space requirements. Its power-added efficiency (PAE) is typically 25%, which contributes to lower power consumption and heat dissipation. The device is packaged in a surface-mount package, making it suitable for automated assembly processes.

The AMMP-6331-BLKG's high output power and gain make it suitable for use in transmitters for wireless communication systems. Its efficient operation and compact size make it an attractive solution for portable and battery-powered devices. It offers excellent linearity, ensuring minimal distortion of the transmitted signal. The amplifier's robust design and high reliability make it suitable for use in harsh environments.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess