EN
  • EN
  • DE

GNM1M2B31A105ME17D

Part No GNM1M2B31A105ME17D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Description Capacitor Array, 1UF 10V 0504 Case Capacitor Array, 1UF 10V 0504 Case; Capacitance: 1UF; Voltage Rating, DC: 10V;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Win Source Part Number 1060946-GNM1M2B31A105ME17D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GNM1M2B31A105ME17D CAD Model

Description

The GNM1M2B31A105ME17D is a ceramic capacitor manufactured by Murata Electronics North America. This component is designed for general-purpose applications and features a stable and reliable performance in various electronic circuits.

Applications:

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Smoothing capacitors in analog circuits
  • Timing circuits
  • Filtering applications

Features:

  • High capacitance value
  • Small size
  • Stable performance over temperature
  • Low ESR (Equivalent Series Resistance)
  • High reliability
  • RoHS compliant

Benefits:

  • Effective noise suppression
  • Stable operation in various environments
  • Long operational life
  • Reduced power loss
  • Meets environmental regulations
  • Compact design for space-constrained applications

Additional Details:

Ceramic capacitors, like the GNM1M2B31A105ME17D, are known for their ability to store electrical energy electrostatically. They are widely used due to their small size, high capacitance values, and relatively low cost. This particular capacitor is designed to provide stable and reliable performance in a variety of electronic circuits.

The capacitance value is 1.0uF (microfarad). The voltage rating is typically around 25V to 50V, suitable for many low-voltage applications. The temperature coefficient is X5R or X7R, which indicates a moderate capacitance change over temperature. The operating temperature range is typically -55°C to +85°C or higher, allowing for use in a wide range of environmental conditions.

This component is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable performance and small size are critical requirements. The low ESR characteristic ensures minimal power loss and efficient operation of the circuit.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess