EN
  • EN
  • DE

GCM1882C1H102GA01D

Part No GCM1882C1H102GA01D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980274-GCM1882C1H102GA01D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM1882C1H102GA01D CAD Model

Description

The Murata GCM1882C1H102GA01D is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor is characterized by its small size, high capacitance, and stable performance. It is commonly used for decoupling, bypassing, and filtering in a wide range of electronic circuits.

Applications:

  • General Purpose Applications
  • Decoupling Circuits
  • Bypass Circuits
  • Filtering Circuits
  • Power Supplies
  • Consumer Electronics
  • Industrial Equipment

Features:

  • Multilayer Ceramic Construction: Offers high reliability and long life.
  • Small Size (0603): Suitable for high-density PCB designs.
  • Stable Capacitance: Provides consistent performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Reduces power loss and improves efficiency.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • High Ripple Current Capability: Suitable for power supply applications.
  • Automotive Grade Available: Can be used in automotive applications with appropriate qualification.

Benefits:

  • Improved Circuit Performance: Stable capacitance and low ESR contribute to efficient and reliable circuit operation.
  • Reduced Board Space: Small size allows for compact circuit designs.
  • Enhanced Reliability: Multilayer ceramic construction ensures long-term stability.
  • Lower Power Consumption: Low ESR minimizes power loss, improving overall energy efficiency.
  • Wide Application Range: Suitable for various applications in consumer electronics, industrial equipment, and automotive systems.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The GCM1882C1H102GA01D features a capacitance of 1000 pF (1 nF) with a tolerance of ±2%. It has a voltage rating of 50 VDC. The dielectric material used is typically X7R, providing a balance of stability and capacitance value. The operating temperature range spans from -55°C to +125°C. The case size 0603 indicates physical dimensions of 1.6 mm x 0.8 mm. Its low impedance characteristics make it effective for decoupling high-speed digital circuits. Detailed electrical characteristics, including impedance vs. frequency curves, can be found in the manufacturer's datasheet. The capacitor is designed for surface mount technology (SMT) assembly and is suitable for automated pick-and-place processes.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess