EN
  • EN
  • DE

DRR030KE1R000TCT

Part No DRR030KE1R000TCT
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133779-DRR030KE1R000TCT
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRR030KE1R000TCT CAD Model

Description

The DRR030KE1R000TCT is a Murata Electronics North America product, which is a Radial Lead Type Disc Resonator. It is primarily used in RF (Radio Frequency) applications for frequency generation and filtering. Disc resonators are known for their high Q factor and stable frequency characteristics.

Applications

  • RF Oscillators: Used as a frequency-determining element in oscillators.
  • RF Filters: Incorporated into filter circuits for selecting specific frequency bands.
  • Wireless Communication Devices: Employed in devices such as radios, transceivers, and wireless LAN modules.
  • Remote Control Systems: Used in the frequency control circuits of remote controls.
  • Microwave Applications: Suitable for certain microwave frequency applications.

Features

  • High Q Factor: Provides sharp frequency selectivity.
  • Stable Frequency Characteristics: Offers consistent performance over temperature variations.
  • Compact Size: Allows for integration into small electronic devices.
  • Radial Lead Type: Facilitates easy mounting on PCBs.
  • Ceramic Material: Offers good thermal stability.

Benefits

  • Precise Frequency Control: Enables accurate frequency generation and filtering in RF circuits.
  • Improved Signal Quality: High Q factor reduces signal distortion.
  • Space Saving: Compact size allows for dense circuit designs.
  • Easy Installation: Radial lead design simplifies the assembly process.
  • Reliable Performance: Ceramic material ensures long-term stability.

Additional Details

The part number DRR030KE1R000TCT indicates specific characteristics. 'DRR' stands for Disc Resonator Radial. '030K' likely refers to a frequency in MHz (the exact frequency will need to be verified via a Murata datasheet) with 'K' probably being the tolerance of the frequency, the 'E1R000' usually indicated a specific impedance level (possibly 1000 ohms) and 'TCT' can be a manufacturing or packaging code. These resonators operate at specific frequencies, determined by their physical dimensions and material properties.

Disc resonators are commonly used in a range of wireless and RF applications, offering a balance of performance, size, and cost. They are particularly useful in circuits that require precise frequency control and stable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
ACX
Lowest to $0.1640
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess