EN
  • EN
  • DE

DLW5BSM191SQ2K

Part No DLW5BSM191SQ2K
Manufacturer Murata Electronics North America
Catalog END - OF - LIFE
Description Common Mode Choke Coil Wire Wound Type for Large Current(2014/2020 Size)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1167767-DLW5BSM191SQ2K
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DLW5BSM191SQ2K CAD Model

Description

The DLW5BSM191SQ2K is a common mode choke manufactured by Murata Electronics. It is designed to suppress common mode noise in high-speed differential signal lines. Common mode chokes are essential components in electronic devices to reduce electromagnetic interference (EMI) and ensure signal integrity.

Applications

  • USB lines
  • HDMI lines
  • Ethernet lines
  • LVDS interfaces
  • Any high-speed differential signal lines requiring EMI suppression

Features

  • Impedance: 190Ω at 100MHz
  • Rated Current: 500mA
  • DC Resistance: 0.2Ω (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Small Size: 0805 (2012 Metric)
  • Surface Mount Technology (SMT)

Benefits

  • Effective EMI Suppression: Reduces common mode noise, improving signal integrity.
  • Compact Design: The small 0805 package size allows for use in space-constrained applications.
  • High Current Handling: Supports up to 500mA of current.
  • Low DC Resistance: Minimizes signal attenuation.
  • Wide Operating Temperature Range: Suitable for various environments.

Technical Specifications

The DLW5BSM191SQ2K common mode choke has an impedance of 190Ω at 100MHz and is designed to handle a rated current of 500mA. It has a typical DC resistance of 0.2Ω. The component operates in a temperature range of -40°C to +85°C. It is available in a small 0805 (2012 Metric) surface mount package. Refer to the manufacturer's datasheet for detailed specifications and performance characteristics.

The DLW5BSM191SQ2K is vital for improving the electromagnetic compatibility (EMC) of electronic devices and mitigating common-mode noise issues in differential signal transmission.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess