EN
  • EN
  • DE

VLS252010HBX-100M

Part No VLS252010HBX-100M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 735724-VLS252010HBX-100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252010HBX-100M CAD Model

Description

The VLS252010HBX-100M is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring a compact size and high performance. The VLS series is known for its robust construction and reliable electrical characteristics.

Applications:

  • DC-DC converters
  • Power supply circuits for portable devices
  • Noise filters
  • Choke coils
  • Buck or Boost converters

Features:

  • Compact size: 2.5mm x 2.0mm x 1.0mm
  • Inductance value: 10µH
  • Magnetically shielded construction to reduce EMI
  • High current carrying capacity
  • Operating temperature range: -40°C to +105°C (including self-temperature rise)
  • Excellent solderability

Benefits:

  • Miniature Size: Ideal for space-constrained applications in portable electronic devices.
  • High Performance: Provides stable and reliable performance in demanding power supply environments.
  • EMI Reduction: The magnetically shielded construction minimizes electromagnetic interference, ensuring clean signal integrity.
  • Wide Operating Temperature: Suitable for use in a variety of environmental conditions.
  • Efficient Power Delivery: Handles significant current loads without saturation, ensuring efficient power delivery.

Additional Details:

The VLS252010HBX-100M inductor utilizes a ferrite core material, contributing to its high inductance value and temperature stability. The shielded construction is crucial for minimizing electromagnetic interference (EMI), making it suitable for sensitive electronic devices. Its compact size and robust design make it a reliable choice for various power management applications. The inductance tolerance is typically ±20%. The saturation current is an essential parameter to consider, as exceeding it can cause a significant drop in inductance. Refer to the manufacturer's datasheet for detailed electrical characteristics, including DC resistance (DCR) and self-resonant frequency (SRF).

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3196 $59.1260
445+ $0.2623 $116.7235
685+ $0.2541 $174.0585
940+ $0.2459 $231.1460
1,215+ $0.2377 $288.8055
1,630+ $0.2131 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess