EN
  • EN
  • DE

ADUC7029BBCZ62I

Part No ADUC7029BBCZ62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 62KB FLSH 49CSPBGA / ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 49-CSPBGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 22
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 7x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 49-TFBGA, CSPBGA
Supplier Device Package 49-CSPBGA (5x5)
Base Product Number ADUC7029
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7029BBCZ62I-ND,505-ADUC7029BBCZ62I,-2735-ADUC7029BBCZ62I,2156-ADUC7029BBCZ62I,ANAANAADUC7029BBCZ62I
Standard Package 1
Win Source Part Number 1322693-ADUC7029BBCZ62I
Ultra Librarian 3D Model Ultra Librarian ADUC7029BBCZ62I CAD Model

Description

Product Overview: ADUC7029BBCZ62I from Analog Devices Inc.

The ADUC7029BBCZ62I is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog microcontroller applications. This robust component features a 32-bit ARM7TDMI MCU, which allows for efficient processing and control within embedded systems. The device is particularly suited for industrial control systems, smart sensors, instrumentation, and communication systems, where high performance and reliability are paramount.

Key Features

  • High-Performance Core: The core of the ADUC7029BBCZ62I is the ARM7TDMI 32-bit RISC machine, which provides exceptional speed and processing power, enabling complex computations and control algorithms.
  • Precision Analog Integration: This microcontroller includes multi-channel 12-bit analog-to-digital converters (ADCs) with up to 1 MSPS, on-chip voltage reference, and a 12-bit digital-to-analog converter (DAC) which facilitate accurate and precise data acquisition and signal processing.
  • Robust Operating Conditions: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Memory and Storage: Equipped with 62KB of on-chip flash/E²PROM for program and data storage, and 8KB of SRAM, the ADUC7029BBCZ62I is capable of handling significant amounts of data and complex firmware.
  • Power Management: Power-saving modes, including a power-down mode and a wake-up interrupt controller, allow for efficient power management and reduced energy consumption.
  • Communication Interfaces: Multiple communication interfaces such as I²C, SPI, and UART are available, facilitating easy integration with other components and systems.
  • Package and Quality: The ADUC7029BBCZ62I is available in a 64-lead chip scale package (CSP_BGA), which is suitable for space-constrained applications. It adheres to high-quality standards, ensuring reliability and performance.

Applications

The ADUC7029BBCZ62I is ideal for a wide range of applications where precision and control are required. It is commonly used in:

  • Industrial Automation and Process Control
  • Smart Sensing Systems
  • Instrumentation and Measurement Devices
  • Communication Infrastructure

With its combination of high-performance processing, precision analog features, and robust operating parameters, the ADUC7029BBCZ62I from Analog Devices Inc. is a versatile and reliable microcontroller solution for a multitude of advanced applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9189 $59.5945
12+ $9.7796 $117.3552
19+ $9.4740 $180.0060
26+ $9.1684 $238.3784
33+ $8.8628 $292.4724
44+ $7.9459 $349.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess