EN
  • EN
  • DE

CZA04S0402050L2DB

Part No CZA04S0402050L2DB
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054492-CZA04S0402050L2DB
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZA04S0402050L2DB CAD Model

Description

The CZA04S0402050L2DB is a multilayer chip attenuator manufactured by Murata Electronics North America. It's designed for impedance matching and signal level adjustment in high-frequency circuits. This component offers stable attenuation characteristics over a broad frequency range, making it suitable for a variety of applications.

Applications

  • Mobile Communication Devices: Used in smartphones and tablets to control signal levels.
  • Wireless LAN Systems: Implemented in Wi-Fi routers and access points for impedance matching.
  • Bluetooth Modules: Incorporated into Bluetooth devices to adjust signal strength.
  • Satellite Communication Equipment: Employed in satellite receivers and transmitters for precise signal attenuation.
  • RF Amplifiers: Used for impedance matching and gain control in RF amplifier circuits.

Features

  • Multilayer Chip Attenuator: Compact and easy to surface mount.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies (typically up to several GHz).
  • Stable Attenuation: Provides consistent attenuation performance with minimal variation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • Precise Attenuation Value: Offers a specific attenuation value (e.g., 5dB, depending on the specific model).

Benefits

  • Improved Signal Integrity: Ensures optimal signal levels and minimizes reflections.
  • Enhanced System Performance: Optimizes the performance of RF and microwave circuits.
  • Reduced Component Count: Compact size allows for integration into small devices.
  • Reliable Operation: Stable characteristics ensure consistent performance over time.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details

The CZA04S0402050L2DB features a ceramic construction, providing excellent high-frequency characteristics and thermal stability. Its small size allows it to be used in space-constrained applications. The attenuator is designed for reflow soldering, making it compatible with standard PCB assembly processes. The attenuation value is precisely controlled during manufacturing to ensure consistent performance. This component plays a vital role in optimizing signal levels and impedance matching in various RF and microwave systems, enhancing overall system performance and reliability.

Specific parameters such as the exact frequency range, attenuation value, and impedance can be found in the Murata datasheet. It is crucial to consult the datasheet for detailed specifications before implementing this attenuator in any circuit design.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess