EN
  • EN
  • DE

LM5021NA-2

Part No LM5021NA-2
Manufacturer National Semiconductor (TI)
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC-DC Current Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200222-LM5021NA-2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5021NA-2 CAD Model

Description

The LM5021NA-2 is an active clamp current mode PWM controller from National Semiconductor (now Texas Instruments). It is designed for forward converters and provides the necessary features to implement robust and efficient power supplies.

Applications

  • Isolated power supplies
  • Telecom power systems
  • Industrial power systems
  • DC-DC converters
  • Power over Ethernet (PoE)

Features

  • Active clamp control
  • Current mode PWM operation
  • Adjustable switching frequency
  • Programmable soft-start
  • Overcurrent protection
  • Undervoltage lockout
  • Maximum duty cycle limit

Benefits

  • High Efficiency: Active clamp control reduces voltage stress on the primary switch, improving efficiency and reducing EMI.
  • Robust Design: Current mode control provides inherent line feedforward and cycle-by-cycle current limiting for robust performance.
  • Flexible Operation: Adjustable switching frequency allows for optimizing the design for specific applications.
  • Protection Features: Overcurrent protection and undervoltage lockout protect the power supply from damage.
  • Easy Implementation: Integrated features simplify the design process and reduce component count.

Additional Details

The LM5021NA-2 employs active clamp control to reduce voltage stress on the primary switching MOSFET, thereby increasing efficiency and reducing electromagnetic interference (EMI). The current mode PWM operation provides inherent line feedforward and cycle-by-cycle current limiting, ensuring robust performance and stability. The switching frequency is adjustable, allowing designers to optimize the power supply for specific application requirements. The programmable soft-start feature limits inrush current during startup, preventing stress on components. The controller includes overcurrent protection (OCP) and undervoltage lockout (UVLO) to protect the power supply from damage due to overload conditions or low input voltage. The maximum duty cycle is limited to prevent transformer saturation. The LM5021NA-2 is well-suited for use in isolated power supplies, telecom power systems, industrial power systems, DC-DC converters, and Power over Ethernet (PoE) applications, offering a high-performance and reliable solution for power management needs. The active clamp topology is particularly effective at improving efficiency in higher voltage applications.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess