EN
  • EN
  • DE

ACH3218-223

Part No ACH3218-223
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1135235-ACH3218-223
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACH3218-223 CAD Model

Description

The ACH3218-223 is an EMI (Electromagnetic Interference) filter manufactured by TDK Corporation. It is designed to suppress unwanted noise and interference in electronic circuits, ensuring optimal performance. Part of the ACH series, this component is a common mode choke, targeting common mode noise that can disrupt electronic devices.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and computers to minimize EMI and improve signal quality.
  • Automotive Electronics: Employed in car audio systems, navigation systems, and other electronic modules within vehicles to reduce noise and ensure reliable operation.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and communication equipment to minimize interference and enhance system stability.
  • Medical Devices: Utilized in medical devices and equipment to ensure accurate readings and prevent malfunctions caused by EMI.
  • Networking Equipment: Found in routers, switches, and network interface cards to improve data transmission by reducing unwanted noise.

Features:

  • Common Mode Choke: Effectively attenuates common mode noise signals.
  • Compact Size: Small form factor (3.2 x 1.8 mm) ideal for space-constrained applications.
  • High Impedance: Provides a high impedance to common mode currents, effectively blocking noise.
  • Wide Frequency Range: Operates over a broad frequency range to suppress various noise signals.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI on circuit operation, improving overall performance.
  • Compliance with Regulations: Helps meet regulatory requirements for EMI emissions.
  • Reduced Design Complexity: Simplifies the design of EMI suppression circuits.
  • Increased Reliability: Protects sensitive components from damage caused by EMI.

Additional Details:

The ACH3218-223 has an impedance of 22000 Ohms at 100 MHz. Its voltage and current ratings are provided in the manufacturer's datasheet. It is essential to consult the TDK datasheet for detailed specifications, including recommended soldering profiles, operating temperature range, and application guidelines.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0806 $61.2090
35+ $3.3483 $117.1905
54+ $3.2444 $175.1976
74+ $3.1393 $232.3082
96+ $3.0342 $291.2832
128+ $2.7212 $348.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess