EN
  • EN
  • DE

CSTCE16M0V53Y03-R0

Part No CSTCE16M0V53Y03-R0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16 MHz
Frequency Tolerance 0.5 %
Load Capacitance 15 pF
Win Source Part Number 1053573-CSTCE16M0V53Y03-R0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCE16M0V53Y03-R0 CAD Model

Description

The CSTCE16M0V53Y03-R0 is a ceramic resonator manufactured by Murata Electronics North America. These resonators are frequency control devices that provide a stable clock signal for various electronic circuits. They offer a compact and cost-effective alternative to quartz crystals when high precision is not the primary requirement.

Applications:

  • Microcontrollers
  • Wireless communication devices
  • Remote controls
  • Automotive electronics
  • Industrial control systems

Features:

  • Frequency: 16 MHz
  • Compact Size: Small footprint suitable for space-constrained applications.
  • Stable Oscillation: Provides a reliable and stable clock signal.
  • Cost-Effective: Offers a cost-efficient solution for frequency control.
  • Surface Mount: Designed for easy and efficient surface mount assembly.
  • RoHS Compliant: Meets RoHS standards for environmental compliance.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Reliable Clock Signal: Ensures stable and reliable operation of electronic circuits.
  • Space Saving: Compact design allows for integration into small devices.
  • Cost Efficiency: Reduces overall system cost compared to crystal oscillators.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Environmental Compliance: Meets environmental standards for safe operation.

Additional Details:

The CSTCE16M0V53Y03-R0 has a nominal frequency of 16 MHz. For specific details regarding frequency tolerance, load capacitance, and operating temperature range, it is recommended to consult the manufacturer's datasheet. Proper handling and storage are essential to maintain the resonator's performance and reliability.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess