EN
  • EN
  • DE

74AHC245BQ,115

Part No 74AHC245BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER/LINEDVR 3ST 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHC
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-DHVQFN (4.5x 2.5)
Win Source Part Number 765139-74AHC245BQ,115
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHC245
Introduction Date September 21, 1998
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74AHC245BQ,115 CAD Model

Description

The Nexperia USA Inc. 74AHC245BQ,115 is a non-inverting transceiver IC.

  • Package: 20-VFQFN exposed pad
  • Logic Type: Transceiver
  • Output Type: Push-pull
  • Current Output High/Low: 8mA, 8mA
  • Voltage Range: 2V to 5.5V
  • Elements/Bits per Element: 1 element with 8 bits per element
  • Series: 74AHC
  • Packaging: Reel
  • Supply and Demand: Limited
  • ECCN: EAR99

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess