EN
  • EN
  • DE

CSB395J

Part No CSB395J
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053410-CSB395J
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSB395J CAD Model

Description

The CSB395J is a surface mount ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators offer a cost-effective and compact solution for generating clock signals in various electronic circuits. They provide a stable oscillation frequency, making them suitable for applications where precise timing is essential but a crystal oscillator's high accuracy is not required. These resonators are known for their small size, robust construction, and ease of integration into circuit designs.

Applications

  • Microcontroller clock sources
  • Remote controls
  • Consumer electronics
  • Automotive electronics
  • Wireless communication devices

Features

  • Surface Mount Device (SMD)
  • Compact size
  • Stable oscillation frequency
  • Cost-effective
  • RoHS compliant
  • High reliability

Benefits

  • Simplified circuit design: Ceramic resonators require fewer external components compared to crystal oscillators, reducing the overall component count and board space.
  • Cost savings: They are generally less expensive than crystal oscillators, making them a more economical choice for many applications.
  • Robust performance: Ceramic resonators are less sensitive to mechanical shock and vibration than crystal oscillators, making them suitable for harsh environments.
  • Easy integration: The SMD package simplifies the assembly process and allows for high-density mounting on printed circuit boards.
  • Stable frequency: Provides a reliable clock source for various digital circuits and microcontrollers.

Technical Specifications

While specific technical specifications like frequency tolerance, operating temperature range, and load capacitance vary depending on the exact model and application, ceramic resonators like the CSB395J typically operate in the MHz range. Detailed specifications can be found in the manufacturer's datasheet. The CSB series is commonly used for microcontroller clocking and timing applications where a stable and reliable clock source is required.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess