Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 7.2GHz Center
Impedance 50Ohm
Bandwidth 200 MHz
Insertion Loss 3.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864164-BFCN-7200+
Ultra Librarian 3D Model Ultra Librarian BFCN-7200+ CAD Model

Description

The 864164-BFCN-7200+ is a ceramic filter designed for RF applications.

  • Manufacturer: Mini-Circuits
  • Center Frequency: 7.2GHz
  • Bandwidth: 200 MHz
  • Filter Type: Band Pass
  • Insertion Loss: 3.5dB
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.041" (1.04mm)
  • Impedance: 50Ohm
  • Maximum Power: 1W
  • Package Quantity: 3,000 pcs

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.4398
ECAD model for SFECV10M7GA00-R0
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M7HF00S0-R0
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHz 6.5dB 330Ohm Thru-Hole 3Pin Bulk
Lowest to $0.3661
ECAD model for SFELF10M7JAA0-B0
Sony
FM STEREO/AM RADIO / FM Stereo/AM Radio IC
Lowest to $1.0969
ECAD model for CXA1538M
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Sony
LOW POWER FM IF AMPLIFIER
Need more? Email Us
ECAD model for CXA1003BM
Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECB10.7MA5-TC
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BANDWIDTH
Lowest to $5.3294
ECAD model for SFECV10M7KA00-R0

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4288 $52.1440
12+ $8.5570 $102.6840
19+ $8.2896 $157.5024
25+ $8.0222 $200.5550
33+ $7.7548 $255.9084
44+ $6.9526 $305.9144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 424 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention