EN
  • EN
  • DE

BLM31P500SPTM00-03

Part No BLM31P500SPTM00-03
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Description Ferrite Core SMT 1206 T/r PICK#127949
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049413-BLM31P500SPTM00-03
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM31P500SPTM00-03 CAD Model

Description

The BLM31P500SPTM00-03 is a ferrite bead manufactured by Murata Electronics. It is designed to suppress high-frequency noise in electronic circuits. Ferrite beads are passive components that provide impedance at high frequencies, effectively blocking unwanted noise while allowing DC current or low-frequency signals to pass through relatively unimpeded.

Applications

  • Power Lines: Filtering noise on DC power rails.
  • Signal Lines: Reducing EMI on data and signal transmission paths.
  • Audio Circuits: Eliminating unwanted high-frequency noise in audio pathways.
  • Communication Interfaces: Suppressing noise in USB, Ethernet, and other interfaces.
  • General EMI Suppression: Used in various electronic devices to meet EMC regulations.

Features

  • High Impedance at High Frequencies: Provides significant attenuation of high-frequency noise.
  • Low DC Resistance: Minimizes voltage drop and power loss.
  • Compact Size: Allows for easy integration into densely populated circuit boards.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Effective EMI Suppression: Reduces electromagnetic interference.

Benefits

  • Reduces EMI: Helps electronic devices meet electromagnetic compatibility standards.
  • Improves Signal Integrity: Minimizes noise interference for cleaner signals.
  • Protects Sensitive Circuits: Shields components from damage caused by high-frequency noise.
  • Simplifies Circuit Design: Offers a simple solution for noise suppression without complex filtering circuits.
  • Reduces Component Count: Combines noise suppression functionality into a single, small component.

The BLM31P500SPTM00-03 ferrite bead is an essential component for ensuring electromagnetic compatibility (EMC) in electronic devices. Its primary function is to attenuate high-frequency noise signals, preventing them from interfering with the proper operation of sensitive circuits. The high impedance it presents at higher frequencies effectively blocks these noise signals, while its low DC resistance ensures that it does not significantly impede the flow of DC current or introduce excessive voltage drop. The small size and SMT package make it easy to integrate into modern electronic designs, where space is often at a premium. It is commonly used in a variety of applications, including power lines, signal lines, audio circuits, and communication interfaces, to suppress noise and improve signal integrity. This ferrite bead is particularly useful in applications where high-frequency noise is a concern, such as in switching power supplies and digital circuits. By reducing EMI, the BLM31P500SPTM00-03 helps to ensure that electronic devices operate reliably and meet regulatory requirements for electromagnetic compatibility.

Technical Specifications: Impedance at 100 MHz: 500 Ohms (typical). DC Resistance: Typically less than 0.1 Ohm. Size: 1206 (3.2mm x 1.6mm). Please refer to the Murata datasheet for precise values and operating conditions.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess