EN
  • EN
  • DE

ANCL11G57SAA166RB5

Part No ANCL11G57SAA166RB5
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959329-ANCL11G57SAA166RB5
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ANCL11G57SAA166RB5 CAD Model

Description

The ANCL11G57SAA166RB5 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypass, filtering, and energy storage. Murata is a leading manufacturer of MLCCs, known for their high quality and reliability.

Applications:

  • Decoupling capacitors in digital circuits to reduce noise and voltage spikes.
  • Bypass capacitors in power supplies to filter out unwanted AC signals.
  • Filtering capacitors in audio circuits to remove high-frequency noise.
  • Timing circuits for oscillators and timers.
  • Energy storage in low-power applications.

Features:

  • Multilayer ceramic construction.
  • Small form factor for high-density circuit boards.
  • High capacitance value.
  • Low equivalent series resistance (ESR).
  • High reliability and long lifespan.
  • Stable performance over temperature and voltage.

Benefits:

  • Reduces noise and improves signal integrity in digital circuits.
  • Filters out unwanted signals in power supplies and audio circuits.
  • Provides stable and reliable performance over a wide range of operating conditions.
  • Saves space on circuit boards due to its small size.
  • Enhances the overall reliability and performance of electronic devices.
  • Provides effective decoupling and bypassing.

Additional Details:

Specific technical details of the ANCL11G57SAA166RB5, such as its exact capacitance, voltage rating, temperature coefficient, and package size, are best obtained from the official Murata datasheet. MLCCs like this one are essential components in modern electronics due to their compact size, high performance, and reliability. These capacitors play a crucial role in ensuring the stability and performance of electronic circuits. The high reliability of Murata MLCCs makes them suitable for use in demanding applications.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess