EN
  • EN
  • DE

ANCG12G44SAA162RD5

Part No ANCG12G44SAA162RD5
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Description Chip Antena 50 Ohm 1W 2442.5 Mhz 4.5 Vswr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 982942-ANCG12G44SAA162RD5
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ANCG12G44SAA162RD5 CAD Model

Description

The ANCG12G44SAA162RD5 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.

Applications

  • Bypass and decoupling in power supplies.
  • Filtering in signal lines.
  • Timing circuits.
  • Resonant circuits.
  • General-purpose use in various electronic devices.

Features

  • High capacitance value.
  • Small case size.
  • Stable capacitance over temperature.
  • Low equivalent series resistance (ESR).
  • High reliability.
  • RoHS compliant.

Benefits

  • Provides effective bypassing and decoupling, reducing noise and improving signal integrity.
  • Conserves board space due to its compact size.
  • Maintains consistent performance across a wide temperature range.
  • Minimizes losses and improves efficiency in high-frequency circuits.
  • Ensures long-term reliability and stability of electronic devices.

Additional Details

The ANCG12G44SAA162RD5 has a specific voltage rating, capacitance tolerance, and temperature coefficient. These specifications are crucial for selecting the appropriate capacitor for a given application. Proper soldering techniques and handling precautions should be followed to prevent damage during assembly. Refer to the Murata datasheet for detailed specifications on dimensions, electrical characteristics, and recommended usage guidelines. The part number contains coded information about the capacitor's specific characteristics, such as case size, capacitance value, voltage rating, temperature coefficient, and packaging.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9543 $58.6290
75+ $1.6036 $120.2700
115+ $1.5535 $178.6525
155+ $1.5033 $233.0115
200+ $1.4532 $290.6400
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess