EN
  • EN
  • DE

A916CY220MP3

Part No A916CY220MP3
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Description Ind Shld 22UH 20% 100KHZ 2.57A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1042358-A916CY220MP3
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A916CY220MP3 CAD Model

Description

The A916CY220MP3 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor likely has specific characteristics tailored for certain applications, as indicated by its part number. However, without access to Murata's detailed specifications, it is challenging to provide a complete characterization.

Applications:

  • Power supply decoupling
  • Bypass capacitors in digital circuits
  • Filtering in analog circuits
  • Smoothing capacitors in power converters
  • Resonant circuits

Features

  • Multilayer ceramic construction
  • High capacitance value (likely 22pF based on part number convention)
  • Compact size for high-density mounting
  • Stable performance over temperature
  • Low equivalent series resistance (ESR) and equivalent series inductance (ESL)
  • RoHS compliant

Benefits

  • Effective noise reduction in electronic circuits
  • Improved signal integrity
  • Stable circuit performance
  • Reduced component count and board space
  • Reliable operation in harsh environments

Additional Details

MLCCs are composed of alternating layers of ceramic dielectric material and metal electrodes. The capacitance value is determined by the dielectric constant of the ceramic, the area of the electrodes, and the distance between them. The A916CY220MP3 likely uses a Class 1 ceramic dielectric (COG or NPO), characterized by high stability and low losses. The voltage rating is embedded in the part number, the voltage is likely low-medium. The termination is most likely tin plating (Sn) which promotes solderability onto PCBs. Knowing the exact dimensions would require accessing the manufacturer's datasheet, but it is likely a small surface mount device (SMD) package, such as 0402, 0603, or 0805. These are industry standard sizes. This part is useful for high-frequency applications thanks to its low ESR/ESL.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess