EN
  • EN
  • DE

1143AA-722J=P3

Part No 1143AA-722J=P3
Manufacturer Murata Electronics North America
Catalog RFID Antennas
Description RFID ANTENNA 8X3X3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310626-1143AA-722J=P3
Manufacturer Murata Electronics
Category RF and Wireless > RFID Antennas
Packaging Tape & Reel (TR)
Part Status Active
Size / Dimension 8.00mm L x 3.00mm W x 3.00mm H
Inductance 7.2 mH
Tolerance (+ or -) 5 %
Mounting Style PCB Mount
Product Type NFC/RFID Transponder Coils
Termination Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian 1143AA-722J=P3 CAD Model

Description

● Suitable as a Transponder Antenna Coil for TPMS and Keyless Entry System. (Vehicle application)
● Wide operating temperature range :-40 ~+ 125°C

You May Also Be Interested in

Molex, LLC
GPS L1/L5 & GLONASS 36MM STACKED
Need more? Email Us
DLP Design Inc.
RFID ANTENNA 13.56MHZ RND W/COAX
Need more? Email Us
Wurth Electronics Inc
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $3.2640
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
Molex, LLC
824~2170MHZ FLEXIBLE ANT SIDE-FE
Lowest to $2.7778
TE Connectivity
PCB ANTENNA, SMD, 698-6000MHZ
Need more? Email Us
TE Connectivity
WLAN DUAL BAND ANTENNA PCB V 50
Lowest to $1.9201
Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
Murata Electronics North America
COM-M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess