EN
  • EN
  • DE

TSUM66AWHJ-LF-1

Part No TSUM66AWHJ-LF-1
Manufacturer MSTAR
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MSTAR
Win Source Part Number 382930-TSUM66AWHJ-LF-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUM66AWHJ-LF-1 CAD Model

Description

The TSUM66AWHJ-LF-1 is a System-on-Chip (SoC) from MSTAR Semiconductor, tailored for LCD monitor and TV applications. It integrates essential display processing functionalities, such as video decoding, scaling, and image enhancement, into a single chip. This integration streamlines the design process and lowers the overall system cost.

Applications

  • LCD Monitors
  • LCD TVs
  • Digital Signage Displays
  • All-in-One Computers
  • Industrial Control Displays

Features

  • Integrated Video Decoder: Supports multiple video formats for broad compatibility.
  • Scaling Engine: Enables resolution adjustment to match the display panel.
  • Image Enhancement Technologies: Improves picture quality through features like contrast and color enhancement.
  • On-Screen Display (OSD) Controller: Facilitates the display of menus and settings.
  • Multiple Input Interfaces: Supports HDMI, VGA, and other common video inputs.
  • Power Management: Includes power-saving modes to minimize energy consumption.

Benefits

  • Cost-Effective: Integration reduces the number of discrete components, lowering costs.
  • Improved Image Quality: Image enhancement features provide a better viewing experience.
  • Simplified Design: High integration simplifies system design.
  • Enhanced Connectivity: Multiple input interfaces offer compatibility with various devices.
  • Energy Efficient: Power management features reduce power consumption.

This SoC typically interfaces with the display panel through an LVDS interface. It's designed for use in mainstream LCD displays, providing a balance of performance and cost-effectiveness. The TSUM66AWHJ-LF-1 is suitable for manufacturers aiming to develop competitive display products.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess