EN
  • EN
  • DE

YEV08T06-RG

Part No YEV08T06-RG
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 411433-YEV08T06-RG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YEV08T06-RG CAD Model

Description

The YEV08T06-RG is a DC-DC converter module manufactured by Bel Power Solutions. These modules are designed to efficiently convert DC voltage from one level to another. Bel Power Solutions is known for producing reliable and high-performance power solutions for various industries.

Applications

  • Telecommunications equipment: Powering various components within telecom infrastructure.
  • Networking devices: Providing regulated power to network switches, routers, and other networking equipment.
  • Industrial automation systems: Supplying stable power to control systems and automation machinery.
  • Medical devices: Powering sensitive medical equipment that requires clean and reliable power.
  • Aerospace applications: Used in avionics and other aerospace systems where power efficiency and reliability are critical.

Features

  • High efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Wide input voltage range: Accommodates a broad range of input voltages, providing flexibility in different power environments.
  • Regulated output voltage: Delivers a stable and precise output voltage, ensuring reliable performance of connected devices.
  • Over-voltage protection: Protects the module and connected devices from voltage spikes and surges.
  • Over-current protection: Prevents damage from excessive current draw.
  • Short-circuit protection: Safeguards the module and connected devices from short circuits.
  • Thermal protection: Prevents overheating by shutting down the module when temperature exceeds safe limits.
  • Remote on/off control: Allows for remote control of the module's operation, enabling power management and energy savings.
  • Compact size: Designed for space-constrained applications, offering a small footprint.

Benefits

  • Improved system reliability: Stable and regulated power ensures consistent performance and reduces the risk of system failures.
  • Increased energy efficiency: High efficiency minimizes energy consumption and lowers operating costs.
  • Enhanced protection: Comprehensive protection features safeguard the module and connected devices from damage.
  • Greater design flexibility: Wide input voltage range and remote control capabilities provide flexibility in system design.
  • Reduced heat generation: Efficient design minimizes heat generation, simplifying thermal management.

Specific Technical Details: While specific specifications vary, typical parameters include an input voltage range (e.g., 9-36VDC or 18-75VDC), an output voltage (e.g., 5VDC, 12VDC, 15VDC), and an output current rating. The module likely incorporates surface mount technology and may feature through-hole mounting options for mechanical stability. The operating temperature range is designed for industrial environments, often spanning -40°C to +85°C. Refer to the Bel Power Solutions datasheet for the precise specifications for the YEV08T06-RG model.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess