EN
  • EN
  • DE

MP8802DJ-2.5-LF

Part No MP8802DJ-2.5-LF
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1432+
Reference case SOT23-5
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715429-MP8802DJ-2.5-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP8802DJ-2.5-LF CAD Model

Description

The MP8802DJ-2.5-LF is a 2.5A, synchronous rectified, step-down converter with built-in power MOSFETs from MPS (MPS Industries, Inc.). It achieves high efficiency with a minimum number of external components. The device integrates over-current protection, over-voltage protection, and thermal shutdown protection.

Applications

  • Point-of-Load Regulators
  • Distributed Power Systems
  • Set-Top Boxes
  • LCD Monitors and TVs
  • Portable Devices
  • Solid State Drives

Features

  • 2.5A Continuous Output Current: Delivers ample power for various loads.
  • Wide 4.5V to 24V Operating Input Range: Suitable for various power sources.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • High Efficiency: Maximizes power conversion efficiency and minimizes heat dissipation.
  • Fixed 2.5V Output Voltage: Provides a stable and regulated output voltage.
  • Over-Current Protection (OCP): Protects the device and load from over-current conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Available in a small 3mm x 3mm QFN package: Saves board space.

Benefits

  • High Efficiency Power Conversion: Reduces power loss and extends battery life.
  • Simplified System Design: Minimizes external component count and simplifies layout.
  • Robust Protection Features: Protects the device and load from various fault conditions.
  • Compact Size: Enables high-density designs.
  • Stable Output Voltage: Provides a reliable power supply for sensitive electronic components.

Additional Details

The MP8802DJ-2.5-LF step-down converter is ideal for applications requiring a high-efficiency, compact power supply. The integrated power MOSFETs and protection features simplify the design process and reduce the number of external components required. The wide input voltage range allows the device to be used with a variety of power sources. The fixed 2.5V output voltage provides a stable and regulated power supply for sensitive electronic components. The over-current, over-voltage, and thermal shutdown protection features ensure the reliability of the device and the protected load. The small QFN package allows for high-density board mounting. It's a common choice for efficiently converting higher voltages to the required 2.5V needed by many digital circuits and microcontrollers. The device is designed for stable operation even under varying load conditions. The synchronous rectification provides higher efficiency compared to traditional diode rectification.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,776 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess