EN
  • EN
  • DE

MP8706AEN

Part No MP8706AEN
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 9
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
RoHS State Request Verification
Win Source Part Number 755128-MP8706AEN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP8706AEN CAD Model

Description

The MP8706AEN is a monolithic step-down switch mode converter from MPS (Monolithic Power Systems). It achieves 6A of continuous output current from a 3V to 36V input voltage range with excellent load and line regulation. It integrates an 85mΩ high-side MOSFET and a 30mΩ low-side MOSFET for high efficiency.

Applications

  • Automotive Systems: Used for powering various electronic components in vehicles, such as infotainment systems and control units.
  • Industrial Power Supplies: Provides efficient power conversion for industrial equipment and machinery.
  • Battery Chargers: Suitable for charging batteries in portable devices and power tools.
  • Distributed Power Systems: Used in telecom and networking equipment for local power regulation.
  • FPGA, DSP, and Microprocessor Core and I/O Power: Powers digital circuits requiring stable and efficient voltage regulation.

Features

  • Wide Input Voltage Range: Operates from 3V to 36V input voltage.
  • 6A Continuous Output Current: Delivers a high current output for demanding applications.
  • Low RDS(on) MOSFETs: Integrated low on-resistance MOSFETs for high efficiency.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Frequency Synchronization: Allows synchronization to an external clock signal.
  • Over-Current Protection (OCP): Protects the device and load from over-current conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Available in a QFN Package: Small form factor for space-constrained applications.

Benefits

  • High Efficiency: Achieves high efficiency over a wide range of input voltages and load currents.
  • Reduced Power Dissipation: Low RDS(on) MOSFETs minimize power losses, reducing heat generation.
  • Improved Reliability: Integrated protection features enhance the reliability of the power supply.
  • Simplified Design: Minimal external components required, simplifying circuit design.
  • Compact Solution: Small QFN package allows for integration in space-constrained applications.

Additional Details

The MP8706AEN uses a constant-on-time (COT) control architecture for fast transient response and stable operation. The switching frequency is adjustable from 200kHz to 2MHz. An enable pin allows the device to be turned on and off. The device features a power good output to indicate when the output voltage is within regulation. Input voltage feed-forward compensation improves line transient response. The operating temperature range typically spans from -40°C to +125°C. The datasheet provides detailed information on component selection and layout recommendations for optimal performance.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess