EN
  • EN
  • DE

MP2636GR

Part No MP2636GR
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Description 3.0A Single Cell Switch Mode Battery Charger with Power Path Management (PPM) and 3.0A System Boost Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN30
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715406-MP2636GR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP2636GR CAD Model

Description

The MP2636GR is a highly integrated single-cell Li-ion/Li-polymer battery charger with system power path management. It's designed for space-constrained portable applications requiring a compact and efficient charging solution. The device integrates a high-efficiency synchronous buck converter, offering a high charging efficiency and minimizing heat dissipation. The MP2636GR supports a wide input voltage range and multiple protection features to ensure safe and reliable operation.

Applications:

  • Portable Media Players
  • Bluetooth Speakers
  • Power Banks
  • Wearable Devices
  • Low-Power Handheld Devices

Features:

  • High-Efficiency Synchronous Buck Converter: Provides efficient power conversion and minimizes heat generation.
  • System Power Path Management: Allows the system to operate even with a deeply discharged battery or no battery at all.
  • Input Voltage Range: 4.2V to 5.5V: Accommodates a variety of power sources.
  • Programmable Charging Current: Allows optimization for different battery capacities.
  • Thermal Protection: Prevents overheating and ensures safe operation.
  • Overvoltage Protection (OVP): Protects the battery from excessive input voltage.
  • Short Circuit Protection (SCP): Protects the device from short circuit conditions.
  • Reverse Blocking Protection: Prevents current from flowing back into the input source.
  • LED Indication: Provides visual indication of charging status.
  • Compact Package: Available in a small footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: High charging efficiency maximizes battery usage time.
  • Faster Charging Time: Efficient power conversion reduces charging duration.
  • Safe and Reliable Operation: Comprehensive protection features ensure battery and device safety.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The MP2636GR also features a battery temperature sensing function to further enhance safety during charging. The charging current can be programmed via an external resistor, allowing for flexibility in accommodating different battery capacities. The device is available in a QFN package. The MP2636GR’s system power path management feature prioritizes power to the system load, ensuring continuous operation even if the battery is deeply discharged or removed. This makes it ideal for applications where uninterrupted operation is critical.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess