EN
  • EN
  • DE

MP1010BEF-C048-LF

Part No MP1010BEF-C048-LF
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0706+
Reference case TSSOP
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 755090-MP1010BEF-C048-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1010BEF-C048-LF CAD Model

Description

The MPS Industries, Inc. MP1010BEF-C048-LF is a high-efficiency step-down (buck) converter designed for a variety of power management applications. This converter is known for its ability to deliver a stable and regulated output voltage from a higher input voltage, while maintaining high efficiency. It is often used in applications where space is limited and efficient power conversion is essential.

Applications:

  • Point-of-Load (POL) Regulators: Used as POL regulators in distributed power systems to provide localized voltage regulation for sensitive components.
  • Portable Devices: Employed in smartphones, tablets, and other portable devices to efficiently convert battery voltage to the required voltage levels for various internal circuits.
  • Industrial Control Systems: Integrated into industrial control equipment to provide stable power to sensors, microcontrollers, and other critical components.
  • LED Lighting: Used as a constant current source for driving LEDs in lighting applications, providing efficient and stable illumination.
  • Networking Equipment: Found in routers, switches, and other networking devices for power management and voltage regulation.

Features:

  • High Efficiency: Boasts high efficiency, minimizing power loss and reducing heat generation.
  • Wide Input Voltage Range: Operates over a broad input voltage range, providing flexibility in various power environments.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Integrated MOSFETs: Includes integrated MOSFETs for switching, reducing the need for external components and simplifying circuit design.
  • Overcurrent Protection: Features built-in overcurrent protection to safeguard the converter and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection, automatically shutting down the converter in the event of overheating to prevent component failure.
  • Compact Package: Designed with a small footprint, allowing for easy integration into space-constrained applications.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs due to its high efficiency.
  • Enhanced System Reliability: Provides stable and regulated output voltage, protecting connected loads from voltage fluctuations and ensuring reliable operation.
  • Simplified Design: Integrated MOSFETs and protection features simplify the design process and reduce the need for external components.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range, adjustable output voltage, and comprehensive protection features.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving the thermal performance of the overall system.

Additional Details:

The MP1010BEF-C048-LF typically includes features like soft-start, which limits inrush current during startup, and enable/disable control for convenient system integration. It is often available in surface-mount packages for automated assembly. Detailed specifications, including input and output voltage ranges, maximum output current, switching frequency, and efficiency curves, can be found in the product datasheet. The device is designed to meet relevant safety and EMC standards for various applications.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess