EN
  • EN
  • DE

BS3406A

Part No BS3406A
Manufacturer MPS Industries, Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 752407-BS3406A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BS3406A CAD Model

Description

The BS3406A is a high-efficiency, fixed-frequency PWM (Pulse Width Modulation) step-up DC-DC converter manufactured by MPS Industries. It is designed to drive white LEDs or other constant-current loads. The device integrates a high-side power MOSFET and is capable of delivering up to 600mA of output current.

Applications

  • LED Backlighting for LCD Displays
  • Boost converters for portable devices
  • LED flashlights
  • Constant current sources
  • General purpose DC-DC step-up conversion

Features

  • Fixed Frequency PWM Control: Ensures stable operation and predictable EMI performance.
  • Integrated High-Side MOSFET: Simplifies circuit design and reduces external component count.
  • High Efficiency: Maximizes battery life in portable applications.
  • Overvoltage Protection (OVP): Protects the output from excessive voltage.
  • Short Circuit Protection (SCP): Protects the device from short circuit conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Longer Battery Life: High efficiency minimizes power consumption.
  • Simplified Design: Integrated MOSFET reduces component count and simplifies layout.
  • Robust Protection: Overvoltage, short circuit, and thermal shutdown protection enhance reliability.
  • Stable Operation: Fixed frequency PWM control ensures predictable performance.
  • Compact Solution: Small package size minimizes board space requirements.

Additional Details

The BS3406A requires a few external components to operate, including an inductor, a Schottky diode, and input/output capacitors. The switching frequency is typically around 1.2MHz. The input voltage range is typically from 2.5V to 6V, and the output voltage can be adjusted using an external resistor divider. The device is available in a small QFN package. Care should be taken when selecting the inductor and diode to ensure they are properly rated for the switching frequency and current requirements of the application. The datasheet provides detailed information on component selection and layout recommendations. Proper layout is crucial for minimizing EMI and ensuring stable operation. The BS3406A includes an enable pin that can be used to shut down the device and reduce power consumption in standby mode. Soft-start functionality helps to limit inrush current during startup.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess