Product Overview: SN74LV08APWTG4
The SN74LV08APWTG4 is a high-performance, low-voltage quad 2-input positive-AND gate integrated circuit from Texas Instruments, designed for optimal functionality in a wide range of electronic applications. This advanced logic gate IC is part of the LV family, which signifies its low-voltage operation, making it suitable for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2 V to 5.5 V, accommodating a broad range of applications and ensuring compatibility with both 3.3V and 5V logic levels.
- High Speed: Propagation delay time is typically 4.1 ns at 5 V, allowing for high-speed operation which is essential for modern digital circuits.
- Output Current: Capable of driving up to 8 mA at 5 V, providing sufficient current for a variety of loads.
- Package: Supplied in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
- Temperature Range: Operational between -40°C to 85°C, suitable for industrial environments.
Applications
The SN74LV08APWTG4 is versatile and can be used in numerous applications. It is particularly useful in:
- Logic function implementation
- Signal gating
- Input/output buffering
- Interface circuitry
- Control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV08APWTG4 is no exception. It is manufactured to the highest standards, ensuring reliable performance in a range of conditions. The device also meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard.
Environmental Compliance
The SN74LV08APWTG4 complies with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for electronic designs that require compliance with global regulations on hazardous materials.