EN
  • EN
  • DE

BCAAA

Part No BCAAA
Manufacturer Memory Protection Devices
Catalog Battery Holders, Clips, Contacts
Description SPRING FOR BATTERY PACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer MPD (Memory Protection Devices)
Status Active
Battery Type, Function Cylindrical, Contact (Single)
Style Contact Spring (Coil)
Battery Cell Size AAA
Mounting Custom
Win Source Part Number 1022541-BCAAA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCAAA CAD Model

Description

The BCAAA is a battery contact manufactured by Memory Protection Devices (MPD). It is designed to provide a reliable electrical connection between a battery and an electronic device. This contact is essential for ensuring proper power delivery and preventing interruptions in battery-powered applications.

Applications:

  • Battery Holders: Used in battery holders to secure batteries and provide electrical contact.
  • Portable Electronics: Employed in portable devices such as remote controls, calculators, and toys.
  • Medical Devices: Utilized in medical equipment for reliable battery connection.
  • Industrial Equipment: Integrated into industrial devices for stable power supply.
  • Consumer Electronics: Found in various consumer electronics products requiring battery power.

Features:

  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Reliable Connection: Provides a secure and reliable electrical connection.
  • Corrosion Resistance: Designed to resist corrosion, ensuring stable performance over time.
  • Easy Installation: Simple to install and integrate into various devices.
  • Compact Design: Small size allows for easy integration into compact electronic products.

Benefits:

  • Stable Power Delivery: Ensures stable power delivery from the battery to the device.
  • Reliable Performance: Offers reliable performance, preventing battery-related malfunctions.
  • Long Lifespan: Designed for long-term use, providing years of reliable service.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Cost-Effective: Provides a cost-effective solution for battery connection needs.

Additional Details:

The BCAAA is generally designed to make contact with AAA batteries and can be made from materials such as nickel-plated steel or spring steel for optimal conductivity and durability. These contacts are available in various mounting styles, including surface mount, through-hole, and snap-in, providing flexibility in design and assembly. They are widely used in a variety of applications where reliable and consistent battery contact is crucial for device operation. Proper mechanical design and material selection ensure consistent electrical performance and long-term reliability.

When using the BCAAA, ensure proper alignment and secure mounting to maintain a reliable electrical connection. Regular inspection and cleaning may be necessary to prevent corrosion and maintain optimal performance.

You May Also Be Interested in

Keystone Electronics
BATTERY RETAINER COIN 23MM SMD
Need more? Email Us
97
Keystone Electronics
BATTERY HOLDER CLIP C 2 CELL
Need more? Email Us
200
Keystone Electronics
BATT HOLDER D 4 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Bulgin
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 2 CELL PC PIN
Need more? Email Us
Bulgin
BATT HOLDER 9V 2 CELL SOLDER LUG
Need more? Email Us
95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us
Bulgin
BATT HOLDER D 3 CELL SOLDER LUG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2931 $58.6200
485+ $0.2406 $116.6910
745+ $0.2331 $173.6595
1,025+ $0.2256 $231.2400
1,325+ $0.2181 $288.9825
1,775+ $0.1956 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,600 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess