Products specifications Report Issue?

Accessory Type Retainer
For Use With/Related Products 36-1029-ND
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536640-1029LC
Ultra Librarian 3D Model Ultra Librarian 1029LC CAD Model

You May Also Be Interested in

Panasonic
Lead Acid Battery 12V 42Ah 197x165x175mm Screws Screws M5
Need more? Email Us
ECAD model for LC-X1242AP
Keystone Electronics
Battery Holder Coin Cell 1 Cell PC Pin PCB Through Hole Mount Glass Filled Nylon
Lowest to $1.0767
ECAD model for 1066
Panasonic
Lithium Poly Carbon Monofluoride Battery Coin 3V 1Ah Primary Automotive
Need more? Email Us
ECAD model for BR2477A/FBN
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us
ECAD model for APP-003
104
Keystone Electronics
Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Need more? Email Us
ECAD model for 104
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $2.9546
ECAD model for CR-2032/HFN
107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
ECAD model for 107
Texas Instruments
IC PMU CDMA W/CHARGER 49USMDXT / Cellular, CDMA PMIC 49-DSBGA
Need more? Email Us
ECAD model for LP3919RL-C/NOPB
Littelfuse Inc.
SWITCH MASTER TR DUAL
Need more? Email Us
ECAD model for 880175

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention