EN
  • EN
  • DE

V53C16129HK50

Part No V53C16129HK50
Manufacturer Mosel Vitelic, Corp
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222049-V53C16129HK50
Categories Custom Parts
Manufacturer Mosel Vitelic, Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V53C16129HK50 CAD Model

Description

The V53C16129HK50 is a high-speed CMOS Dynamic Random Access Memory (DRAM) chip manufactured by Mosel Vitelic. This DRAM is designed for applications requiring large amounts of memory with fast access times, such as graphics cards, high-performance computing, and other memory-intensive applications. Its architecture focuses on providing high bandwidth and low latency.

Applications:

  • Graphics Cards: Used as the primary memory in graphics cards to store textures, frame buffers, and other graphical data.
  • High-Performance Computing: Employed in high-performance computing systems for storing large datasets and facilitating rapid data processing.
  • Video Processing: Integrated into video processing equipment for storing and manipulating video frames.
  • Networking Equipment: Utilized in networking devices such as routers and switches for packet buffering and data storage.
  • Industrial Control Systems: Applied in industrial control systems for storing process data and control parameters.

Features:

  • High-Speed Access Time: Offers a fast access time, enabling quick data retrieval and storage.
  • CMOS Technology: Uses CMOS technology for low power consumption and high reliability.
  • Large Memory Capacity: Provides a significant amount of memory in a single chip.
  • Page Mode Operation: Supports page mode operation for faster access to consecutive memory locations.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, simplifying interfacing with other components.

Benefits:

  • Fast Data Transfer: Enables rapid data transfer, enhancing system performance in memory-intensive applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for a wide range of applications.
  • High Capacity: Provides ample memory capacity for demanding applications.
  • Reliable Operation: Designed for reliable operation in various environments.
  • Easy Integration: Simple to integrate with standard memory controllers and interfaces.

The V53C16129HK50 has a 50ns access time. Refer to the Mosel Vitelic datasheet for specific details, including memory organization, voltage requirements, pinout, and detailed timing specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess