Products specifications Report Issue?

Categories Uncategorized
Manufacturer Moschip
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830597-MCS9904CV-AA
Ultra Librarian 3D Model Ultra Librarian MCS9904CV-AA CAD Model

Description

The MCS9904CV-AA is a single-chip, multi-port PCI Express to multi-port Serial communication controller manufactured by Moschip Semiconductor. It provides a high-performance solution for adding multiple serial ports to a computer system via the PCI Express bus.

Applications:

  • Industrial Automation: Used to connect various serial devices such as PLCs, sensors, and actuators to a central control system.
  • Point-of-Sale (POS) Systems: Enables connection of serial peripherals like barcode scanners, receipt printers, and cash drawers.
  • Data Acquisition Systems: Facilitates communication with serial instruments and data loggers.
  • Serial Networking: Allows for creating serial networks for various applications.
  • Embedded Systems: Provides a serial communication interface for embedded systems and single-board computers.

Features:

  • PCI Express Interface: Compliant with PCI Express Base Specification, supporting high-speed data transfer.
  • Multi-Port Serial Controller: Supports multiple serial ports (typically 4 or 8 ports, depending on the configuration).
  • UART Compatibility: Compatible with standard UART (Universal Asynchronous Receiver/Transmitter) protocols.
  • Data Transfer Rates: Supports various data transfer rates, up to several Mbps (megabits per second).
  • FIFO Buffers: Equipped with FIFO (First-In, First-Out) buffers to improve data throughput and reduce CPU overhead.

Benefits:

  • High Performance: Offers fast and reliable serial communication over the PCI Express bus.
  • Scalability: Allows for easy addition of multiple serial ports to a system.
  • Compatibility: Works with a wide range of serial devices and operating systems.
  • Reduced CPU Load: FIFO buffers help to minimize CPU intervention in serial data transfer.
  • Cost-Effective: Provides a cost-efficient solution for adding serial connectivity.

Additional Details:

The MCS9904CV-AA typically supports RS-232, RS-422, and RS-485 serial communication standards, depending on the specific implementation and configuration. It may also include features such as:

  • Automatic Hardware and Software Flow Control
  • Remote Wake-up and Power Management
  • Interrupt Steering

For precise specifications and configuration options, refer to the official Moschip Semiconductor datasheet for the MCS9904CV-AA.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ECAD model for PV530BA
Princeton
Need more? Email Us
ECAD model for PT1322E23F
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28
Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA
Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX
Power Integrations
Lowest to $0.9100
ECAD model for PST8120EAAFS
Parade
Lowest to $1.6758
ECAD model for PS8743BQFN40GTR-B0
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Parade
Lowest to $2.4437
ECAD model for PS8401ATQFN40GTR2-A4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1931 $73.5448
18+ $7.5430 $135.7740
27+ $7.3073 $197.2971
37+ $7.0716 $261.6492
48+ $6.8359 $328.1232
64+ $6.1288 $392.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention