EN
  • EN
  • DE

MP6907GJ-P

Part No MP6907GJ-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR TSOT23-6 / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 4.2V ~ 35V
Current - Supply 8.5 mA
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number MP6907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-1449-2,1589-1449-1,1589-1449-6
Standard Package 500
Win Source Part Number 959467-MP6907GJ-P
Ultra Librarian 3D Model Ultra Librarian MP6907GJ-P CAD Model

Description

The MP6907GJ-P is a secondary-side controller, synchronous rectifier IC used in PMIC - Power Supply Controllers, Monitors. It is a voltage input IC with a voltage supply of 4.2V~35V and a current supply of 8.5mA. It comes in a SOT-23-6 thin, TSOT-23-6 package and has a supplier device package of TSOT-23-6. The MP6907GJ-P is suitable for use in various applications such as secondary-side control and synchronous rectification.

    You May Also Be Interested in

    Infineon Technologies
    SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
    Lowest to $1.2450
    Linear Technology
    IC PWR SUPPLY MGR
    Lowest to $7.7974
    Intersil
    IC CMOS BUS CONTROLLER 20DIP
    Lowest to $1.0095
    Intersil
    IC CMOS BUS CONTROLLER 20DIP
    Lowest to $1.0095
    Renesas Electronics America
    High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
    Lowest to $6.5223
    Infineon Technologies
    INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
    Lowest to $2.8454
    Lattice Semiconductor Corporation
    IC ISP POWER MGR ANLG/LOG 44TQFP
    Lowest to $13.0792
    SII Semiconductor Corporation
    IC POWER SUPPLY SWITCHING 8TSSOP
    Need more? Email Us
    Texas Instruments
    Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
    Lowest to $14.7083

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    35+ $1.8099 $63.3465
    80+ $1.4851 $118.8080
    125+ $1.4387 $179.8375
    170+ $1.3922 $236.6740
    215+ $1.3460 $289.3900
    290+ $1.2067 $349.9430
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,380 pieces
    MOQ: 35 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess