EN
  • EN
  • DE

DS8500-JND+T&R

Part No DS8500-JND+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC MODEM HART SGL 3.6V 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications HART Modem
Supply Voltage - Operating 2.7 V to 3.6 V
Case / Package 20-TQFN-EP (5x5)
Mounting Surface Mount
Win Source Part Number 116760-DS8500-JND+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS8500-JND+T&R CAD Model

Description

The DS8500-JND+T&R from Maxim Integrated is a high-performance, HART modem IC designed to facilitate robust communication in industrial process control applications. This integrated circuit is specifically tailored to comply with the Highway Addressable Remote Transducer (HART) communication protocol, which is widely used for sending and receiving digital information across analog wiring between smart devices and control systems.

Key Features

  • Compliance with HART Standards: The DS8500-JND+T&R ensures full compliance with the HART physical layer specification, enabling seamless integration with HART-compatible devices.
  • Low Power Consumption: Optimized for energy efficiency, this modem IC is an ideal choice for applications where power availability is limited, such as battery-operated devices.
  • Integrated Oscillator: With an on-chip oscillator, the need for external components is reduced, simplifying the design and reducing the overall bill of materials.
  • Flexible Communication: The device supports both 1200-baud Bell 202 frequency shift keying (FSK) modulation and demodulation, allowing for versatile data transmission and reception.
  • Robust Operation: Engineered to perform reliably in the challenging conditions typical of industrial environments, the DS8500-JND+T&R is built to withstand electrical noise, temperature variations, and other potential disruptions.

Applications

The DS8500-JND+T&R is suitable for a wide range of applications within the industrial sector, including:

  • Smart transmitters and receivers
  • Process control and automation systems
  • Industrial sensor interfaces
  • Asset management and diagnostic equipment

Product Packaging and Availability

The DS8500-JND+T&R is provided in a tape and reel (T&R) format, facilitating automated pick-and-place assembly processes for high-volume manufacturing. Maxim Integrated's commitment to quality ensures that each IC meets stringent standards for performance and reliability.

Integrating the DS8500-JND+T&R into your design will leverage Maxim Integrated's expertise in industrial communications, offering a robust and efficient solution for HART-enabled devices.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9132 $50.8716
32+ $3.2109 $102.7488
49+ $3.1105 $152.4145
67+ $3.0102 $201.6834
86+ $2.9099 $250.2514
115+ $2.6088 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,340 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess